Amphenol Corporation
GTC030F36-10PY-023-LC
Description
GT 48C 48#16 PIN RECP
Request a Quote
Email Supplier
Description
GT 48C 48#16 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC030F36-10PY-023-LC |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers