Amphenol Industrial Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial GTC030F28-18P

Description
GT 12C 12#16 PIN RECP
Request a Quote Datasheet
Description
GT 12C 12#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030F28-18P - PEI-Genesis
Philadelphia, PA, United States
GT 12C 12#16 PIN RECP

GT 12C 12#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial - 96J4284 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
96J4284
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial 96J4284
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030F28-18P 96J4284
Product Name Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details