Amphenol Industrial Circular Connector Receptacle Size 28, 26 Position, Panel; Product Range Amphenol Industrial GTC030AF28-12P

Description
GT 26C 26#16 PIN RECP
Request a Quote Datasheet
Description
GT 26C 26#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030AF28-12P - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 PIN RECP

GT 26C 26#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 26 Position, Panel; Product Range Amphenol Industrial - 96J4158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 26 Position, Panel; Product Range Amphenol Industrial
96J4158
Circular Connector Receptacle Size 28, 26 Position, Panel; Product Range Amphenol Industrial 96J4158
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 26 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 26 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030AF28-12P 96J4158
Product Name Circular Connector Receptacle Size 28, 26 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details