Amphenol Industrial Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial GTC030A32-8P

Description
GT 30C 6#12, 24#16 PIN RECP
Request a Quote Datasheet
Description
GT 30C 6#12, 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A32-8P - PEI-Genesis
Philadelphia, PA, United States
GT 30C 6#12, 24#16 PIN RECP

GT 30C 6#12, 24#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial - 96J4220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
96J4220
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial 96J4220
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A32-8P 96J4220
Product Name Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details