Amphenol Industrial Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial GTC030A32-5P-025-RDS

Description
GT 2C 2#0 PIN RECP
Request a Quote Datasheet
Description
GT 2C 2#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A32-5P-025-RDS - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#0 PIN RECP

GT 2C 2#0 PIN RECP

Buy Now
GT 2C 2#0 PIN RECP

GT 2C 2#0 PIN RECP

Buy Now
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial - 01J0457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
01J0457
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial 01J0457
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A32-5P-025-RDS GTC030A32-5P-025-RDS 01J0457
Product Name Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details