Amphenol Industrial Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial GTC030A32-22P

Description
GT 54C 54#16 PIN RECP
Request a Quote Datasheet
Description
GT 54C 54#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A32-22P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN RECP

GT 54C 54#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial - 96J4203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
96J4203
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial 96J4203
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A32-22P 96J4203
Product Name Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data