Amphenol Industrial Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial GTC030A20-8SY

Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-8SY - PEI-Genesis
Philadelphia, PA, United States
GT 6C 2#8 4#16 SKT RECP BOX RM

GT 6C 2#8 4#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial - 96J4189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
96J4189
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial 96J4189
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-8SY 96J4189
Product Name Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers