CONNECTOR
GT 5C 5#16S PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030A14S-5P | Amphenol GTC030A14S-5P | 96J4169 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle Size 14S, 5 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |