Amphenol Industrial Circular Connector Receptacle, Size 28, 5 Position, Panel; Product Range Amphenol Industrial GTC030-28-5P-025

Description
GT 5C 2#4,1#12,2#16 PIN RECP
Request a Quote
Description
GT 5C 2#4,1#12,2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-28-5P-025 - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4,1#12,2#16 PIN RECP

GT 5C 2#4,1#12,2#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 5 Position, Panel; Product Range Amphenol Industrial - 96J4019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 5 Position, Panel; Product Range Amphenol Industrial
96J4019
Circular Connector Receptacle, Size 28, 5 Position, Panel; Product Range Amphenol Industrial 96J4019
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-28-5P-025 96J4019
Product Name Circular Connector Receptacle, Size 28, 5 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data