Amphenol Industrial Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial GTC030-22-23PW-LC

Description
GT 8C 8#12 PIN RECP
Request a Quote Datasheet
Description
GT 8C 8#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-22-23PW-LC - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN RECP

GT 8C 8#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial - 96J3984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial
96J3984
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial 96J3984
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-22-23PW-LC 96J3984
Product Name Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products