Amphenol Industrial Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial GTC030-20-7S-A24

Description
GT 8C 8#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 8C 8#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-7S-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 SKT RECP BOX RM

GT 8C 8#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial - 96J3960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial
96J3960
Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial 96J3960
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-7S-A24 96J3960
Product Name Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details