Amphenol Industrial Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial GTC030-20-30P-025-LC

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial - 96J3946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial
96J3946
Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial 96J3946
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 13 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3946
Product Name Circular Connector Receptacle Size 20, 13 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details