Amphenol Industrial Circular Connector Receptacle, Size 20, 9 Position, Panel; Product Range Amphenol Industrial GTC030-20-16S

Description
GT 9C 2#12 7#16 SKT RECP
Request a Quote Datasheet
Description
GT 9C 2#12 7#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-16S - PEI-Genesis
Philadelphia, PA, United States
GT 9C 2#12 7#16 SKT RECP

GT 9C 2#12 7#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 9 Position, Panel; Product Range Amphenol Industrial - 96J3917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 9 Position, Panel; Product Range Amphenol Industrial
96J3917
Circular Connector Receptacle, Size 20, 9 Position, Panel; Product Range Amphenol Industrial 96J3917
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 9 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 9 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-16S 96J3917
Product Name Circular Connector Receptacle, Size 20, 9 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers