Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-20-15S-025-B30

Description
GT 7C 7#12 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 7C 7#12 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-15S-025-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#12 SKT RECP BOX RM

GT 7C 7#12 SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-15S-025-B30
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-15S-025-B30
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial - 96J3916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial
96J3916
Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial 96J3916
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-15S-025-B30 GTC030-20-15S-025-B30 96J3916
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details