Amphenol Industrial Gt 10C 10#16 Pin Recp Box Rohs Compliant Amphenol Industrial GTC02R18-1PZ

Description
GT 10C 10#16 PIN RECP BOX
Request a Quote
Description
GT 10C 10#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 10C 10#16 PIN RECP BOX

GT 10C 10#16 PIN RECP BOX

Buy Now
 - Amphenol GTC02R18-1PZ - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP BOX

GT 10C 10#16 PIN RECP BOX

Buy Now
Gt 10C 10#16 Pin Recp Box Rohs Compliant Amphenol Industrial - 57X0797 - Newark, An Avnet Company
Chicago, IL, United States
Gt 10C 10#16 Pin Recp Box Rohs Compliant Amphenol Industrial
57X0797
Gt 10C 10#16 Pin Recp Box Rohs Compliant Amphenol Industrial 57X0797
GT 10C 10#16 PIN RECP BOX ROHS COMPLIANT: NO

GT 10C 10#16 PIN RECP BOX ROHS COMPLIANT: NO

Supplier's Site
Conn Rcpt Amphenol Industrial - 08AJ6308 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt Amphenol Industrial
08AJ6308
Conn Rcpt Amphenol Industrial 08AJ6308
CONN RCPT

CONN RCPT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC02R18-1PZ Amphenol GTC02R18-1PZ 57X0797
Product Name Gt 10C 10#16 Pin Recp Box Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details