Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial GTC01LCFZ18-1P

Description
GT 10C 10#16 PIN RECP LINE
Request a Quote Datasheet
Description
GT 10C 10#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01LCFZ18-1P - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP LINE

GT 10C 10#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J3703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J3703
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J3703
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01LCFZ18-1P 96J3703
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-S4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details