GT 1C 1#0 SKT RECP
GT 1C 1#0 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC01CF22-7S-LC | GTC01CF22-7S-LC | 96J3653 |
| Product Name | Circular Connector Receptacle, Size 22, 1 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |