Amphenol Industrial Circular Connector Receptacle, Size 28, 6 Position, Cable; Product Range Amphenol Industrial GTC01A28-22P

Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01A28-22P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 PIN RECP

GT 6C 3#4 3#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 6 Position, Cable; Product Range Amphenol Industrial - 96J3650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
96J3650
Circular Connector Receptacle, Size 28, 6 Position, Cable; Product Range Amphenol Industrial 96J3650
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01A28-22P 96J3650
Product Name Circular Connector Receptacle, Size 28, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details