Amphenol Industrial Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial GTC00A32-17P

Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00A32-17P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Swedesboro, NJ, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial - 11J7354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
11J7354
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial 11J7354
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00A32-17P GTC00A32-17P 11J7354
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data