USB 3.2 CONN GEN1 (Type A, B, Micro), USB3.2, A, GEN1, RightAngle, DIP, HI-RISE, 15μin GOLD, BLUE, TL 2.4MM, H:12MM, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311725EU
Usb 3,0 Type A Right Angle Dip High-rise
USB 3,0 TYPE A RIGHT ANGLE DIP H
Usb 3,0 Type A Right Angle Dip High-rise Type / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB311725EU | GSB311725EU | 664-GSB311725EU-ND | 89AH5142 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb 3,0 Type A Right Angle Dip High-Rise Type / Tray Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle |