Amphenol Corporation RF Antennas GPS-TMG-26NMS

Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3.5dBic N Type Female Pole Mount
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3.5dBic N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GPS-TMG-26NMS-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3.5dBic N Type Female Pole Mount

1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3.5dBic N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GPS-TMG-26NMS-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers