Amphenol Cables on Demand Amphenol GP-IE515546DS-002 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 2m GP-IE515546DS-002

Description
Buy 2m Amphenol GP-IE515546DS-002 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2m Amphenol GP-IE515546DS-002 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol GP-IE515546DS-002 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 2m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol GP-IE515546DS-002 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 2m
Amphenol GP-IE515546DS-002 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 2m
Buy 2m Amphenol GP-IE515546DS-002 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2m Amphenol GP-IE515546DS-002 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Shaped, Centronics Cables - 3272-GP-IE515546DS-002-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
3272-GP-IE515546DS-002-ND
D-Shaped, Centronics Cables 3272-GP-IE515546DS-002-ND
Centronics 24 pos Female to Male Assembly 6.56' (2.00m) Round, Gray

Centronics 24 pos Female to Male Assembly 6.56' (2.00m) Round, Gray

Buy Now Datasheet
Premium Ieee-488 Gpib Cable, Double Shielded, 2M Rohs Compliant Amphenol Cables On Demand - 49AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Premium Ieee-488 Gpib Cable, Double Shielded, 2M Rohs Compliant Amphenol Cables On Demand
49AC7017
Premium Ieee-488 Gpib Cable, Double Shielded, 2M Rohs Compliant Amphenol Cables On Demand 49AC7017
PREMIUM IEEE-488 GPIB CABLE, DOUBLE SHIELDED, 2M ROHS COMPLIANT: YES

PREMIUM IEEE-488 GPIB CABLE, DOUBLE SHIELDED, 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-GP-IE515546DS-002-ND 49AC7017
Product Name Amphenol GP-IE515546DS-002 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 2m D-Shaped, Centronics Cables Premium Ieee-488 Gpib Cable, Double Shielded, 2M Rohs Compliant Amphenol Cables On Demand
Product Type Patch
Cable Type Twisted Pair
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details