1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.554GHz ~ 1.615GHz 3dBic N Type Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GNSS1-TMG-26NCS-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1584.5 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |