Amphenol Corporation RF Antennas GNSS-HR26PM

Description
1.5875GHz GLONASS, GPS, GNSS Puck RF Antenna 1.565GHz ~ 1.61GHz -2dBic SMA Panel Mount
Request a Quote Datasheet
Description
1.5875GHz GLONASS, GPS, GNSS Puck RF Antenna 1.565GHz ~ 1.61GHz -2dBic SMA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GNSS-HR26PM-ND - DigiKey
Thief River Falls, MN, United States
1.5875GHz GLONASS, GPS, GNSS Puck RF Antenna 1.565GHz ~ 1.61GHz -2dBic SMA Panel Mount

1.5875GHz GLONASS, GPS, GNSS Puck RF Antenna 1.565GHz ~ 1.61GHz -2dBic SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GNSS-HR26PM-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS, GNSS
Primary Frequency Range 1587.5 MHz
Gain -2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408068 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details