Amphenol Corporation RF Antennas GLPSF-UH6X1LB

Description
413MHz, 657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5835GHz, 1.955MHz, 2.0025GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 380MHz ~ 446MHz, 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 2.8dBi, 1.5dBi, 2.8dBi, 3.5dBi, 4.1dBi, 3dBic, 4.6dBi, 5.9dBi, 5.6dBi, 5.5dBi, 7.3dBi, 5.5dBi, 4.5dBi SMA (3), SMA Male (1) Stud
Request a Quote Datasheet
Description
413MHz, 657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5835GHz, 1.955MHz, 2.0025GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 380MHz ~ 446MHz, 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 2.8dBi, 1.5dBi, 2.8dBi, 3.5dBi, 4.1dBi, 3dBic, 4.6dBi, 5.9dBi, 5.6dBi, 5.5dBi, 7.3dBi, 5.5dBi, 4.5dBi SMA (3), SMA Male (1) Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GLPSF-UH6X1LB-ND - DigiKey
Thief River Falls, MN, United States
413MHz, 657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5835GHz, 1.955MHz, 2.0025GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 380MHz ~ 446MHz, 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 2.8dBi, 1.5dBi, 2.8dBi, 3.5dBi, 4.1dBi, 3dBic, 4.6dBi, 5.9dBi, 5.6dBi, 5.5dBi, 7.3dBi, 5.5dBi, 4.5dBi SMA (3), SMA Male (1) Stud

413MHz, 657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5835GHz, 1.955MHz, 2.0025GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 380MHz ~ 446MHz, 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.559GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 2.8dBi, 1.5dBi, 2.8dBi, 3.5dBi, 4.1dBi, 3dBic, 4.6dBi, 5.9dBi, 5.6dBi, 5.5dBi, 7.3dBi, 5.5dBi, 4.5dBi SMA (3), SMA Male (1) Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GLPSF-UH6X1LB-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi
Primary Frequency Range 2.0 to 5550.0 MHz
Gain 1.5 to 7.3 dB
VSWR 1.7 to 6.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers