TROOPER HIGH REJECTION GLONASS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GLLTEWIFI-TB-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, GLONASS, GPS, LTE |
| Primary Frequency Range | 829.0 to 5400.0 MHz |
| Gain | 2.5 to 4 dB |
Vertical & 2 x Dual Slant ±45°