ANTENNA, COACH, GNSS, DUAL LTE,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GLHPDLTE-SF-3FT-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 5G, GLONASS, GNSS, GPS, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | 3 to 9.4 dB |
| VSWR | 2 :1 |