Amphenol Corporation RF Antennas GLHPDLTE-LTB

Description
ANTENNA, TROOPER, GNSS, DUAL LTE
Request a Quote Datasheet
Description
ANTENNA, TROOPER, GNSS, DUAL LTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GLHPDLTE-LTB-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA, TROOPER, GNSS, DUAL LTE

ANTENNA, TROOPER, GNSS, DUAL LTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GLHPDLTE-LTB-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, 802.11ac, GLONASS, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 657.5 to 5550.0 MHz
Gain 2.2 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details