Amphenol Corporation Pressure/temp Sensor, 79.8Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors GE-2096

Description
PRESSURE/TEMP SENSOR, 79.8PSI, ABSOLUTE; Operating Pressure Max:79.8psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:M14 x 1.5; Supply Current:7mA; Product Range:
Datasheet
Description
PRESSURE/TEMP SENSOR, 79.8PSI, ABSOLUTE; Operating Pressure Max:79.8psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:M14 x 1.5; Supply Current:7mA; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/temp Sensor, 79.8Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors - 26AK5503 - Newark, An Avnet Company
Chicago, IL, United States
Pressure/temp Sensor, 79.8Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
26AK5503
Pressure/temp Sensor, 79.8Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors 26AK5503
PRESSURE/TEMP SENSOR, 79.8PSI, ABSOLUTE; Operating Pressure Max:79.8psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:M14 x 1.5; Supply Current:7mA; Product Range:

PRESSURE/TEMP SENSOR, 79.8PSI, ABSOLUTE; Operating Pressure Max:79.8psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:M14 x 1.5; Supply Current:7mA; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 26AK5503
Product Name Pressure/temp Sensor, 79.8Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-IWPTL-A0750-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details