Amphenol Communications Solutions Connector, Din, Jack, 6 Position; No. Of Contacts Amphenol Communications Solutions G18K0601KEU

Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Green RoHS Compliant: No
Datasheet
Description
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 6 Position; No. Of Contacts Amphenol Communications Solutions - 19C6097 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Amphenol Communications Solutions
19C6097
Connector, Din, Jack, 6 Position; No. Of Contacts Amphenol Communications Solutions 19C6097
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Green RoHS Compliant: No

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C6097
Product Name Connector, Din, Jack, 6 Position; No. Of Contacts Amphenol Communications Solutions
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details