Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets FXPT20200

Description
Win Source Part Number: 978886-FXPT20200 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: FXP FlexiPlug® Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw with Captive Plate Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 1.13 Nm (10.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.690" (17.53mm) Temperature Range - Operating: 105°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: FXPT202
Request a Quote Datasheet
Description
Win Source Part Number: 978886-FXPT20200 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: FXP FlexiPlug® Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw with Captive Plate Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 1.13 Nm (10.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.690" (17.53mm) Temperature Range - Operating: 105°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: FXPT202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 978886-FXPT20200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
978886-FXPT20200
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 978886-FXPT20200
Win Source Part Number: 978886-FXPT20200 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: FXP FlexiPlug® Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 0.200" (5.08mm) Plug Wire Entry: 90° Termination Style: Screw with Captive Plate Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 100 Torque - Screw: 1.13 Nm (10.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.690" (17.53mm) Temperature Range - Operating: 105°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Base Product Number: FXPT202

Win Source Part Number: 978886-FXPT20200
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: FXP FlexiPlug®
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 90°
Termination Style: Screw with Captive Plate
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Color: Black
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polyphenylene Oxide (PPO)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Torque - Screw: 1.13 Nm (10.0 Lb-In)
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.690" (17.53mm)
Temperature Range - Operating: 105°C
Wire Strip Length: 7.87mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol PCD
Base Product Number: FXPT202

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 978886-FXPT20200
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-FS11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers