Amphenol Commercial Products Modular Connectors / Ethernet Connectors FRJAE-666

Description
Modular Connectors / Ethernet Connectors RJ11 FILTERED REAR TAB SHEILD
Datasheet
Description
Modular Connectors / Ethernet Connectors RJ11 FILTERED REAR TAB SHEILD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - FRJAE-666 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
FRJAE-666
Modular Connectors / Ethernet Connectors FRJAE-666
Modular Connectors / Ethernet Connectors RJ11 FILTERED REAR TAB SHEILD

Modular Connectors / Ethernet Connectors RJ11 FILTERED REAR TAB SHEILD

Buy Now Datasheet
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 12N6289 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
12N6289
Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 12N6289
RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FRJAE-666 12N6289
Product Name Modular Connectors / Ethernet Connectors Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details