Amphenol Corporation RF Antennas FP8241850-10VP

Description
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount
Request a Quote Datasheet
Description
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-FP8241850-10VP-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount

892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-FP8241850-10VP-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi
Primary Frequency Range 892.0 to 1940.0 MHz
Gain 10 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details