Amphenol Corporation RF Antennas FP4959-22DP

Description
ANTENNA, V9XH9 PANEL, 4.9-5.9 GH
Request a Quote Datasheet
Description
ANTENNA, V9XH9 PANEL, 4.9-5.9 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-FP4959-22DP-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA, V9XH9 PANEL, 4.9-5.9 GH

ANTENNA, V9XH9 PANEL, 4.9-5.9 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-FP4959-22DP-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 5400.0 MHz
Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers