Amphenol Corporation Cables, Wires Fiber Optic Cables - FO-DUALFCLC00-001 FO-DUALFCLC00-001

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109743-FO-DUALFCLC0 0-001 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109743-FO-DUALFCLC0 0-001 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - FO-DUALFCLC00-001 - FO-DUALFCLC00-001 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - FO-DUALFCLC00-001
FO-DUALFCLC00-001
Cables, Wires Fiber Optic Cables - FO-DUALFCLC00-001 FO-DUALFCLC00-001
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109743-FO-DUALFCLC0 0-001 Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109743-FO-DUALFCLC00-001
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number FO-DUALFCLC00-001
Product Name Cables, Wires Fiber Optic Cables - FO-DUALFCLC00-001
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details