Amphenol Corporation Amphenol FO-10GGBLCSC0-005 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 5m FO-10GGBLCSC0-005

Description
Buy 5m Amphenol FO-10GGBLCSC0-005 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 5m Amphenol FO-10GGBLCSC0-005 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol FO-10GGBLCSC0-005 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 5m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol FO-10GGBLCSC0-005 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 5m
Amphenol FO-10GGBLCSC0-005 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 5m
Buy 5m Amphenol FO-10GGBLCSC0-005 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5m Amphenol FO-10GGBLCSC0-005 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Cables
Product Name Amphenol FO-10GGBLCSC0-005 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 5m
Cable Type Duplex; Patchcords
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-5.3/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details