Amphenol Corporation RF Antennas FMD9023-CP

Description
915MHz ISM, LoRa, LPWAN Module RF Antenna 902MHz ~ 928MHz 3dBic N Type Female Connector Mount
Request a Quote Datasheet
Description
915MHz ISM, LoRa, LPWAN Module RF Antenna 902MHz ~ 928MHz 3dBic N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-FMD9023-CP-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, LPWAN Module RF Antenna 902MHz ~ 928MHz 3dBic N Type Female Connector Mount

915MHz ISM, LoRa, LPWAN Module RF Antenna 902MHz ~ 928MHz 3dBic N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-FMD9023-CP-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 915.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers