Amphenol LTW Circular Connector Assemblies FLBC-16FGMS-GCP-211

Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1503-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1503-ND
Circular Connector Assemblies 1754-1503-ND
16 Position Circular Connector Plug, Male Pins Solder Cup

16 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 16Pos, Cable; Product Range Amphenol Ltw - 78AC5707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16Pos, Cable; Product Range Amphenol Ltw
78AC5707
Circular Connector, Plug, 16Pos, Cable; Product Range Amphenol Ltw 78AC5707
CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:FLO B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:FLO B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1503-ND 78AC5707
Product Name Circular Connector Assemblies Circular Connector, Plug, 16Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data