FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08AH2002 |
| Product Name | Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol |
| Termination | Crimp |