The FCE17 series provides D-Sub connectors with integrated EMI filtering, featuring a stress-isolated design to protect capacitive elements from shock and vibration. Available in 9, 15, 25, and 37-pin arrangements with pin or socket contacts, these connectors support PCB tails or solder cups and operate from -40°C to +85°C. Contacts are phosphor bronze with 15µm or 50µm gold plating, while shells are tin-plated steel. The series meets UL 94V-0, RoHS, UL E135615, and CSA LR68598 certifications. Electrical ratings include up to 5A DC per contact, 300V working voltage, 3000MΩ minimum insulation resistance, and 15MΩ maximum contact resistance. Vibration and environmental performance complies with MIL-STD-1344. Packaging is offered in trays and cartons.
Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, 2200pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PB4EB.
| Amphenol Communications Solutions | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | FCE17A15PB4EB |
| Product Name | Filter Connector |
| Connector Type | D-Sub Connector |