STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density, High Temp, Straight PCB Thru Hole, 44 Socket, Flash Gold, 3.05mm (.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EHD044SAA132
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, H
Connector
DSUB STAMPED SIGNAL 3A HIGH DENSITY HIGH TEMP / AMPHENOL COMMERCIAL PRODUCTS
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EHD044SAA030 | 17EHD044SAA030-ND | 17EHD044SAA030 | 17EHD044SAA030 | 41AJ3973 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub Stamped Signal 3A High Density High Temp / Amphenol Commercial Products Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |