Amphenol Communications Solutions Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions FCE17-E09SM-450

Description
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions - 99K7428 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions
99K7428
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions 99K7428
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7428
Product Name Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details