Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions FCE17-E09SA-410

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions - 99K7278 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions
99K7278
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions 99K7278
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7278
Product Name Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details