Amphenol Communications Solutions Filtered D Sub Conn, De, Plug, 470Pf; Product Range Amphenol Communications Solutions FCE17-E09PA-410

Description
FILTERED D SUB CONN, DE, PLUG, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB CONN, DE, PLUG, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Plug, 470Pf; Product Range Amphenol Communications Solutions - 99K7079 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Plug, 470Pf; Product Range Amphenol Communications Solutions
99K7079
Filtered D Sub Conn, De, Plug, 470Pf; Product Range Amphenol Communications Solutions 99K7079
FILTERED D SUB CONN, DE, PLUG, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB CONN, DE, PLUG, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7079
Product Name Filtered D Sub Conn, De, Plug, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers