Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 37 Position, 470Pf; Product Range Amphenol Communications Solutions FCE17-C37SA-410

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 37 Position, 470Pf; Product Range Amphenol Communications Solutions - 99K6864 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 37 Position, 470Pf; Product Range Amphenol Communications Solutions
99K6864
Connector, D Sub Filter, Receptacle, 37 Position, 470Pf; Product Range Amphenol Communications Solutions 99K6864
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K6864
Product Name Connector, D Sub Filter, Receptacle, 37 Position, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details