Amphenol Communications Solutions Filtered D Sub Conn, Db, Rcpt, 470Pf; Product Range Amphenol Communications Solutions FCE17-B25SM-210

Description
FILTERED D SUB CONN, DB, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
FILTERED D SUB CONN, DB, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, Db, Rcpt, 470Pf; Product Range Amphenol Communications Solutions - 99K6588 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, Db, Rcpt, 470Pf; Product Range Amphenol Communications Solutions
99K6588
Filtered D Sub Conn, Db, Rcpt, 470Pf; Product Range Amphenol Communications Solutions 99K6588
FILTERED D SUB CONN, DB, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

FILTERED D SUB CONN, DB, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K6588
Product Name Filtered D Sub Conn, Db, Rcpt, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details