Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 25 Position, 470Pf; Product Range Amphenol Communications Solutions FCE17-B25SA-410

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 25 Position, 470Pf; Product Range Amphenol Communications Solutions - 99K6449 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 25 Position, 470Pf; Product Range Amphenol Communications Solutions
99K6449
Connector, D Sub Filter, Receptacle, 25 Position, 470Pf; Product Range Amphenol Communications Solutions 99K6449
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 470PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K6449
Product Name Connector, D Sub Filter, Receptacle, 25 Position, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details