Amphenol Communications Solutions Filtered D Sub Conn, Db, Plug, 1000Pf; Product Range Amphenol Communications Solutions FCE17-B25PM-250

Description
FILTERED D SUB CONN, DB, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
FILTERED D SUB CONN, DB, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, Db, Plug, 1000Pf; Product Range Amphenol Communications Solutions - 99K6391 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, Db, Plug, 1000Pf; Product Range Amphenol Communications Solutions
99K6391
Filtered D Sub Conn, Db, Plug, 1000Pf; Product Range Amphenol Communications Solutions 99K6391
FILTERED D SUB CONN, DB, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

FILTERED D SUB CONN, DB, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K6391
Product Name Filtered D Sub Conn, Db, Plug, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers