Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 15 Position, 820Pf; Product Range Amphenol Communications Solutions FCE17-A15SM-240

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 15 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 15 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 15 Position, 820Pf; Product Range Amphenol Communications Solutions - 99K6174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 15 Position, 820Pf; Product Range Amphenol Communications Solutions
99K6174
Connector, D Sub Filter, Receptacle, 15 Position, 820Pf; Product Range Amphenol Communications Solutions 99K6174
CONNECTOR, D SUB FILTER, RECEPTACLE, 15 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 15 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K6174
Product Name Connector, D Sub Filter, Receptacle, 15 Position, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details