Amphenol Corporation D - SUB, D - SHAPED connectors - FCC17E09SM680 FCC17E09SM680

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 794561-FCC17E09SM680 Series: FCC17 Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (M3) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCE17-E09SM-680; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 794561-FCC17E09SM680 Series: FCC17 Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (M3) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCE17-E09SM-680; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - FCC17E09SM680 - 794561-FCC17E09SM680 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - FCC17E09SM680
794561-FCC17E09SM680
D - SUB, D - SHAPED connectors - FCC17E09SM680 794561-FCC17E09SM680
Manufacturer: Amphenol Commercial Products Win Source Part Number: 794561-FCC17E09SM680 Series: FCC17 Packaging: Tray Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (M3) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FCE17-E09SM-680; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 794561-FCC17E09SM680
Series: FCC17
Packaging: Tray
Number of Positions: 9
Color: Black
Operating Temperature Range: -40°C ~ 85°C
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (M3)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: FCC17
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): FCE17-E09SM-680;
Introduction Date: September 21, 2001
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 794561-FCC17E09SM680
Product Name D - SUB, D - SHAPED connectors - FCC17E09SM680
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Mini Receptacle - 888N-F9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details